Manufacturer: Comchip Technology
Win Source Part Number: 1028622-CDBB340-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)
Schottky Diodes & Rectifiers SCHOTTKY DIODE 3A, 40V (Green)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 1028622-CDBB340-G | 641-1116-2-ND | CDBB340-G |
| Product Name | Diodes, Rectifiers - Single - CDBB340-G | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Declining; Not For New Designs |