Comchip Technology Corporation Single Diodes CDBA240L-G

Description
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBA240L-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBA240L-G-ND
Single Diodes CDBA240L-G-ND
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBA240L-G - 1028596-CDBA240L-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBA240L-G
1028596-CDBA240L-G
Diodes, Rectifiers - Single - CDBA240L-G 1028596-CDBA240L-G
Manufacturer: Comchip Technology Win Source Part Number: 1028596-CDBA240L-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 400mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1028596-CDBA240L-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBA240L-G
Schottky Diodes & Rectifiers CDBA240L-G
Schottky Diodes & Rectifiers VR=40V, IO=2A

Schottky Diodes & Rectifiers VR=40V, IO=2A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number CDBA240L-G-ND 1028596-CDBA240L-G CDBA240L-G
Product Name Single Diodes Diodes, Rectifiers - Single - CDBA240L-G Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS40LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
6 suppliers
 - BAS7006E6327HTSA1 - Rochester Electronics
Specs
Applications Rectifier
Life Cycle Stage Active
Package PG-SOT23-3
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.7000 volts
View Details