Win Source Part Number: 1367111-CDBA140SL-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: CDBA140
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1.4A
Voltage - Forward (Vf) (Max) @ If: 330 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Operating Temperature - Junction: -50°C ~ 100°C
Diode Schottky 40V 1.4A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 40V 1.4A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 40V 1.4A (DC) Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 40V 1.4A DO214AC Product overview: CDBA140SL-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA140SL-HF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers VR=40V, IO=1A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1367111-CDBA140SL-HF | 641-1762-2-ND | 280-CDBA140SL-HF | CDBA140SL-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Schottky 40V 1.4A Diode and Rectifier | Schottky Diodes & Rectifiers |
| Package | DO-214AC, SMA | Tape & Reel (TR) | DO-214AC-2 |