Comchip Technology Corporation Single Diodes CDBB160-G

Description
Diode Schottky 60V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1107-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1107-6-ND
Single Diodes 641-1107-6-ND
Diode Schottky 60V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 641-1107-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1107-2-ND
Single Diodes 641-1107-2-ND
DIODE SCHOTTKY 60V 1A DO214AA

DIODE SCHOTTKY 60V 1A DO214AA

Buy Now Datasheet
Single Diodes - 641-1107-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1107-1-ND
Single Diodes 641-1107-1-ND
Diode Schottky 60V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBB160-G - 1028614-CDBB160-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBB160-G
1028614-CDBB160-G
Diodes, Rectifiers - Single - CDBB160-G 1028614-CDBB160-G
Manufacturer: Comchip Technology Win Source Part Number: 1028614-CDBB160-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028614-CDBB160-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBB160-G
Schottky Diodes & Rectifiers CDBB160-G
Schottky Diodes & Rectifiers SCHOTTKY DIODE 1A, 60V (Green)

Schottky Diodes & Rectifiers SCHOTTKY DIODE 1A, 60V (Green)

Buy Now Datasheet
Single Diodes - CDBB160-G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CDBB160-G
Single Diodes CDBB160-G
DIODE SCHOTTKY 60V 1A DO214AA

DIODE SCHOTTKY 60V 1A DO214AA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 641-1107-6-ND 1028614-CDBB160-G CDBB160-G CDBB160-G
Product Name Single Diodes Diodes, Rectifiers - Single - CDBB160-G Schottky Diodes & Rectifiers Single Diodes
Tj 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data