Comchip Technology Corporation Schottky 20V 1A Diode and Rectifier CDBA120SL-G

Description
DIODE SCHOTTKY 20V 1A DO214AC Product overview: CDBA120SL-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA120SL-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A DO214AC Product overview: CDBA120SL-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA120SL-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-CDBA120SL-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-CDBA120SL-G
Schottky 20V 1A Diode and Rectifier 280-CDBA120SL-G
DIODE SCHOTTKY 20V 1A DO214AC Product overview: CDBA120SL-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA120SL-G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A DO214AC Product overview: CDBA120SL-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA120SL-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-1255-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1255-2-ND
Single Diodes 641-1255-2-ND
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBA120SL-G - 1028583-CDBA120SL-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBA120SL-G
1028583-CDBA120SL-G
Diodes, Rectifiers - Single - CDBA120SL-G 1028583-CDBA120SL-G
Manufacturer: Comchip Technology Win Source Part Number: 1028583-CDBA120SL-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 310mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Capacitance @ Vr, F: 160pF @ 4V, 1MHz Operating Temperature - Junction: -20°C to 80°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA-F / DO-214AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028583-CDBA120SL-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 310mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Capacitance @ Vr, F: 160pF @ 4V, 1MHz
Operating Temperature - Junction: -20°C to 80°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA-F / DO-214AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Single Diodes - CDBA120SL-G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CDBA120SL-G
Single Diodes CDBA120SL-G
DIODE SCHOTTKY 20V 1A DO214AC

DIODE SCHOTTKY 20V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 280-CDBA120SL-G 641-1255-2-ND 1028583-CDBA120SL-G CDBA120SL-G
Product Name Schottky 20V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CDBA120SL-G Single Diodes
Package Tape & Reel (TR) SMA; SMA-F / DO-214AC SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data