Comchip Technology Corporation Schottky 100V 2A Diode and Rectifier CDBB2100-HF

Description
DIODE SCHOTTKY 100V 2A DO214AA Product overview: CDBB2100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB2100-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 2A DO214AA Product overview: CDBB2100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB2100-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 2A Diode and Rectifier - 280-CDBB2100-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-CDBB2100-HF
Schottky 100V 2A Diode and Rectifier 280-CDBB2100-HF
DIODE SCHOTTKY 100V 2A DO214AA Product overview: CDBB2100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB2100-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A DO214AA Product overview: CDBB2100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB2100-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-1714-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1714-2-ND
Single Diodes 641-1714-2-ND
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 641-1714-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1714-1-ND
Single Diodes 641-1714-1-ND
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 641-1714-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1714-6-ND
Single Diodes 641-1714-6-ND
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBB2100-HF - 769471-CDBB2100-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBB2100-HF
769471-CDBB2100-HF
Diodes, Rectifiers - Single - CDBB2100-HF 769471-CDBB2100-HF
Manufacturer: Comchip Technology Win Source Part Number: 769471-CDBB2100-HF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Family Name: CDBB2100 Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AA (SMB) Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 2A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBRS1100T3G; MBRS1100; MBRS1100T3; MBRS190T3G; Introduction Date: June 19, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 769471-CDBB2100-HF
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Family Name: CDBB2100
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AA (SMB)
Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 2A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBRS1100T3G; MBRS1100; MBRS1100T3; MBRS190T3G;
Introduction Date: June 19, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBB2100-HF
Schottky Diodes & Rectifiers CDBB2100-HF
Schottky Diodes & Rectifiers 2A 100V SMB (Halogen Free)

Schottky Diodes & Rectifiers 2A 100V SMB (Halogen Free)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 280-CDBB2100-HF 641-1714-2-ND 769471-CDBB2100-HF CDBB2100-HF
Product Name Schottky 100V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CDBB2100-HF Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DO-214AA-2
Unlock Full Specs
to access all available technical data