Comchip Technology Corporation Single Diodes CDBB260-G

Description
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1112-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1112-2-ND
Single Diodes 641-1112-2-ND
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBB260-G - 1028618-CDBB260-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBB260-G
1028618-CDBB260-G
Diodes, Rectifiers - Single - CDBB260-G 1028618-CDBB260-G
Manufacturer: Comchip Technology Win Source Part Number: 1028618-CDBB260-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Power Management Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028618-CDBB260-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBB260-G
Schottky Diodes & Rectifiers CDBB260-G
Schottky Diodes & Rectifiers SCHOTTKY DIODE 2A, 60V (Green)

Schottky Diodes & Rectifiers SCHOTTKY DIODE 2A, 60V (Green)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number 641-1112-2-ND 1028618-CDBB260-G CDBB260-G
Product Name Single Diodes Diodes, Rectifiers - Single - CDBB260-G Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT854AW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
Specs
Package SOT-23
View Details
Rectifier Diodes, Type SBD - Model: MS868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.9000 volts
View Details