Comchip Technology Corporation Schottky 40V 5A Diode and Rectifier CDBA540-HF

Description
DIODE SCHOTTKY 40V 5A DO214AC Product overview: CDBA540-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA540-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 5A DO214AC Product overview: CDBA540-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA540-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 5A Diode and Rectifier - 280-CDBA540-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
280-CDBA540-HF
Schottky 40V 5A Diode and Rectifier 280-CDBA540-HF
DIODE SCHOTTKY 40V 5A DO214AC Product overview: CDBA540-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA540-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 5A DO214AC Product overview: CDBA540-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA540-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-1707-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1707-6-ND
Single Diodes 641-1707-6-ND
Diode Schottky 40V 5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1707-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1707-2-ND
Single Diodes 641-1707-2-ND
Diode Schottky 40V 5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1707-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1707-1-ND
Single Diodes 641-1707-1-ND
Diode Schottky 40V 5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBA540-HF - 1160469-CDBA540-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBA540-HF
1160469-CDBA540-HF
Diodes, Rectifiers - Single - CDBA540-HF 1160469-CDBA540-HF
Manufacturer: Comchip Technology Win Source Part Number: 1160469-CDBA540-HF Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160469-CDBA540-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Diodes >> Schottky Barrier Diodes (SBD) - CDBA540-HF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
CDBA540-HF
Diodes >> Schottky Barrier Diodes (SBD) CDBA540-HF
40V 550mV@5A 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

40V 550mV@5A 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - CDBA540-HF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CDBA540-HF
Single Diodes CDBA540-HF
DIODE SCHOTTKY 40V 5A DO214AC

DIODE SCHOTTKY 40V 5A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBA540-HF
Schottky Diodes & Rectifiers CDBA540-HF
Schottky Diodes & Rectifiers 40V, 5A

Schottky Diodes & Rectifiers 40V, 5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-CDBA540-HF 641-1707-6-ND 1160469-CDBA540-HF CDBA540-HF CDBA540-HF CDBA540-HF
Product Name Schottky 40V 5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CDBA540-HF Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SMA SMA; DO-214AC, SMA DO-214AC-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - 1PS76SB10-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers