Powerex, Inc. Diode Arrays CD611616C

Description
Diode Array 1 Pair Series Connection Standard 1600V 160A Screw Mount Module
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 1600V 160A Screw Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 835-1143-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
835-1143-ND
Diode Arrays 835-1143-ND
Diode Array 1 Pair Series Connection Standard 1600V 160A Screw Mount Module

Diode Array 1 Pair Series Connection Standard 1600V 160A Screw Mount Module

Buy Now Datasheet
Rectifier, Modules, 160A, 1.6Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex - 58T5708 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Modules, 160A, 1.6Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex
58T5708
Rectifier, Modules, 160A, 1.6Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex 58T5708
RECTIFIER, MODULES, 160A, 1.6KV, POW-R-BLOK; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:160A; Forward Voltage Max:1.56V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER, MODULES, 160A, 1.6KV, POW-R-BLOK; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:160A; Forward Voltage Max:1.56V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - CD611616C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD611616C
Discrete Semiconductor Products - Diodes - Rectifiers CD611616C
DIODE MODULE GP 1.6KV 160A

DIODE MODULE GP 1.6KV 160A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 835-1143-ND 58T5708 CD611616C
Product Name Diode Arrays Rectifier, Modules, 160A, 1.6Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Package Module Module
RoHS Compliant RoHS
VRRM 1600 volts
Unlock Full Specs
to access all available technical data