Comchip Technology Corporation Single Diodes CDBA260LR-HF

Description
Diode Schottky 60V 2A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 60V 2A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBA260LR-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBA260LR-HF-ND
Single Diodes CDBA260LR-HF-ND
Diode Schottky 60V 2A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-CDBA260LR-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-CDBA260LR-HF
Schottky 60V 2A Diode and Rectifier 280-CDBA260LR-HF
DIODE SCHOTTKY 60V 2A DO214AC Product overview: CDBA260LR-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA260LR-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A DO214AC Product overview: CDBA260LR-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBA260LR-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1042062-CDBA260LR-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1042062-CDBA260LR-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1042062-CDBA260LR-HF
Win Source Part Number: 1042062-CDBA260LR-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Alternative Parts (Cross-Reference): VS-10MQ060NPBF; VSSA3L6S-M3/61T; V3P6-M3/84A; B240-13-F; B260-13-F; B260A-13-F; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Base Product Number: CDBA260

Win Source Part Number: 1042062-CDBA260LR-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): VS-10MQ060NPBF; VSSA3L6S-M3/61T; V3P6-M3/84A; B240-13-F; B260-13-F; B260A-13-F;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: CDBA260

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBA260LR-HF
Schottky Diodes & Rectifiers CDBA260LR-HF
Schottky Diodes & Rectifiers VR=60V, IO=2A

Schottky Diodes & Rectifiers VR=60V, IO=2A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number CDBA260LR-HF-ND 280-CDBA260LR-HF 1042062-CDBA260LR-HF CDBA260LR-HF
Product Name Single Diodes Schottky 60V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data