Texas Instruments UC2832-EP Enhanced Product Precision Low Dropout Linear Controllers UC2832TDWEP

Description
Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105
Request a Quote Datasheet
Description
Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2832-EP Enhanced Product Precision Low Dropout Linear Controllers - UC2832TDWEP - Texas Instruments
Dallas, TX, United States
UC2832-EP Enhanced Product Precision Low Dropout Linear Controllers
UC2832TDWEP
UC2832-EP Enhanced Product Precision Low Dropout Linear Controllers UC2832TDWEP
Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105

Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105

Buy Now Datasheet
Singapore, Singapore
2V 400mA SOIC LDO Voltage Regulator IC
757-UC2832TDWEP
2V 400mA SOIC LDO Voltage Regulator IC 757-UC2832TDWEP
LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC Tube Product overview: UC2832TDWEP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 400mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 400mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2832TDWEP can be used for catalog matching and distributor lookup.

LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC Tube Product overview: UC2832TDWEP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 400mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 400mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2832TDWEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - 296-18185-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
296-18185-5-ND
Voltage Regulators - Linear Regulator Controllers 296-18185-5-ND
Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC

Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832TDWEP - 901676-UC2832TDWEP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832TDWEP
901676-UC2832TDWEP
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832TDWEP 901676-UC2832TDWEP
Manufacturer: Texas Instruments Win Source Part Number: 901676-UC2832TDWEP Operating Temperature Range: -40°C ~ 105°C Features: Linear Regulator Controller IC Positive Fixed Output 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Family Name: UC2832 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-18185-5-NDR, -296-18185-5-ND, -UC2832TDWEP-NDR, -296-18185-5, 296-18185-5, -296-18185-5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 901676-UC2832TDWEP
Operating Temperature Range: -40°C ~ 105°C
Features: Linear Regulator Controller IC Positive Fixed Output 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Family Name: UC2832
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-18185-5-NDR, -296-18185-5-ND, -UC2832TDWEP-NDR, -296-18185-5, 296-18185-5, -296-18185-5-NDR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832TDWEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
UC2832TDWEP
PMIC - Voltage Regulators - Linear Regulator Controllers UC2832TDWEP
IC LNR REG CTRLR 1OUT 16SOIC

IC LNR REG CTRLR 1OUT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC2832TDWEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC2832TDWEP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC2832TDWEP
IC LNR REG CTRLR 1OUT 16SOIC

IC LNR REG CTRLR 1OUT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UC2832TDWEP 757-UC2832TDWEP 296-18185-5-ND 901676-UC2832TDWEP UC2832TDWEP UC2832TDWEP
Product Name UC2832-EP Enhanced Product Precision Low Dropout Linear Controllers 2V 400mA SOIC LDO Voltage Regulator IC Voltage Regulators - Linear Regulator Controllers PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832TDWEP PMIC - Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOIC Other; SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC SOIC
Special Features Thermal Shutdown Protection; Thermal Shutdown
Vout Tolerance 1 %
VIN 4.5 to 36 volts 4.5 to 36 volts
Unlock Full Specs
to access all available technical data