Manufacturer: Texas Instruments
Win Source Part Number: 1115455-UC3524ADWTRG
Packaging: Reel - TR
Output Type: Transistor Driver
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG CTRLR MULT TOP 16SOIC
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1115455-UC3524ADWTRG4 | 815-UC3524ADWTRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3524ADWTRG4 | IC REG CTRLR MULT TOP 16SOIC |
| Output Voltage Type | Transistor Driver | |
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; SOIC |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | |
| fsw | 500 kHz |