High Efficiency, Synchronous, Step-down (Buck) Controllers 18-SOIC -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-SOIC
IC REG CTRLR BUCK 18SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2874DW-2G4 | UC2874DW-2G4-ND | UC2874DW-2G4 | UC2874DW-2G4 |
| Product Name | UC2874-2 High Efficiency, Synchronous, Step-down (Buck) Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | |
| Special Features | Light Load Efficiency,Enable | Synchronous Rectification | Soft Start | |
| Output Voltage | 2.5 to 30 volts | |||
| IOUT | 0.5000 amps |