Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UC2861QG3 UC2861QG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 798653-UC2861QG3 Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 20-LCC (J-Lead) Mounting: SMD Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Frequency - Switching: 10kHz ~ 1MHz Control Features: Soft Start Supply Voltage: 10.5 V ~ 22 V Family Name: UC2861 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): SG3524N#PBF; SG3524N; LT3524N; LT3524N#PBF; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798653-UC2861QG3 Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 20-LCC (J-Lead) Mounting: SMD Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Frequency - Switching: 10kHz ~ 1MHz Control Features: Soft Start Supply Voltage: 10.5 V ~ 22 V Family Name: UC2861 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): SG3524N#PBF; SG3524N; LT3524N; LT3524N#PBF; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2861QG3 - 798653-UC2861QG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2861QG3
798653-UC2861QG3
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2861QG3 798653-UC2861QG3
Manufacturer: Texas Instruments Win Source Part Number: 798653-UC2861QG3 Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 20-LCC (J-Lead) Mounting: SMD Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Frequency - Switching: 10kHz ~ 1MHz Control Features: Soft Start Supply Voltage: 10.5 V ~ 22 V Family Name: UC2861 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): SG3524N#PBF; SG3524N; LT3524N; LT3524N#PBF; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798653-UC2861QG3
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 20-LCC (J-Lead)
Mounting: SMD
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up: 16.5V
Frequency - Switching: 10kHz ~ 1MHz
Control Features: Soft Start
Supply Voltage: 10.5 V ~ 22 V
Family Name: UC2861
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): SG3524N#PBF; SG3524N; LT3524N; LT3524N#PBF;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.5A 1000kHz Power Management IC
748-UC2861QG3
1.5A 1000kHz Power Management IC 748-UC2861QG3
1.5A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PQCC20, GREEN, PLASTIC, LCC-20 Product overview: UC2861QG3 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.5A, 1000kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2861QG3 can be used for catalog matching and distributor lookup.

1.5A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PQCC20, GREEN, PLASTIC, LCC-20 Product overview: UC2861QG3 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.5A, 1000kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2861QG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 798653-UC2861QG3 748-UC2861QG3
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC2861QG3 1.5A 1000kHz Power Management IC
Configuration / Function Full-Bridge, Half-Bridge, Push-Pull
Package Type Other; 20-LCC (J-Lead) Other; PLCC
Special Features Soft Start
fsw 10 to 1000 kHz
Unlock Full Specs
to access all available technical data