Texas Instruments Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers UC2844P

Description
Win Source Part Number: 1145541-UC2844P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Bulk Standard Package: 1 Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 12V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISUC2844P,2156-U C2844P RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1145541-UC2844P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Bulk Standard Package: 1 Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 12V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISUC2844P,2156-U C2844P RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1145541-UC2844P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1145541-UC2844P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1145541-UC2844P
Win Source Part Number: 1145541-UC2844P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Bulk Standard Package: 1 Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 12V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISUC2844P,2156-U C2844P RoHS Status: RoHS non-compliant

Win Source Part Number: 1145541-UC2844P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 1
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Boost, Buck, Flyback, Forward
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 12V ~ 28V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISUC2844P,2156-UC2844P
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UC2844P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UC2844P
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UC2844P
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site
DC DC Switching Controllers - UC2844P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2844P
DC DC Switching Controllers UC2844P
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1145541-UC2844P UC2844P UC2844P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Buck, Flyback, Forward
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; Bulk DIP; Other; 8-DIP (0.300\", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control
fsw 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Valley Current Mode Control Buck Converter - A4403GEUTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin QFN
View Details
9 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8326-06CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
VIN 3.3 volts
fsw 200 to 1200 kHz
View Details
3 suppliers
DC DC Switching Controllers - 5962-8768105VEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details