Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3525AQG3 UC3525AQG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 848502-UC3525AQG3 Features: Regulator Output DC-DC Controller IC Package: Tube Part Status: Obsolete Family Name: UC352 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 46 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 848502-UC3525AQG3 Features: Regulator Output DC-DC Controller IC Package: Tube Part Status: Obsolete Family Name: UC352 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 46 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3525AQG3 - 848502-UC3525AQG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3525AQG3
848502-UC3525AQG3
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3525AQG3 848502-UC3525AQG3
Manufacturer: Texas Instruments Win Source Part Number: 848502-UC3525AQG3 Features: Regulator Output DC-DC Controller IC Package: Tube Part Status: Obsolete Family Name: UC352 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 46 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 848502-UC3525AQG3
Features: Regulator Output DC-DC Controller IC
Package: Tube
Part Status: Obsolete
Family Name: UC352
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 46
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
DC DC Switching Controllers - UC3525AQG3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC3525AQG3-ND
DC DC Switching Controllers UC3525AQG3-ND
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet
DC DC Switching Controllers - UC3525AQG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3525AQG3
DC DC Switching Controllers UC3525AQG3
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - UC3525AQG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC3525AQG3
PMIC - Voltage Regulators - DC DC Switching Controllers UC3525AQG3
IC REG CTRLR MULT TOP 20PLCC

IC REG CTRLR MULT TOP 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 848502-UC3525AQG3 UC3525AQG3-ND UC3525AQG3 UC3525AQG3
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3525AQG3 DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Tube Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Configuration / Function Buck; Boost
Special Features Synchronous Rectification Enable, Frequency Control, Soft Start
fsw 0.1000 to 400 kHz 0.1000 to 400 kHz 0.1000 to 400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CS51033GD8G - Lingto Electronic Limited
Specs
Special Features Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 83.3
View Details
PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-222-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers