Manufacturer: Texas Instruments
Win Source Part Number: 1275808-UC2853AD
Packaging: Tube
Mounting Style: SMD
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: UC2853A
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 12V ~ 40V
Switching Frequency: 56kHz ~ 94kHz
63kHz bipolar continuous conduction mode (CCM) PFC controller, -40°C to 105°C 8-SOIC -40 to 105 Product overview: UC2853AD from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 63kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC2853AD can be used for catalog matching and distributor lookup.
IC PFC CTR AVER CURR 94KHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1275808-UC2853AD | 759-UC2853AD | UC2853AD |
| Product Name | Electronic Wholesale - UC2853AD | 63kHz SOIC Power Management IC | PFC (Power Factor Correction) |
| Package Type | SOIC; Other; 8-SOIC | Other; D | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |