Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
IC REG CTRLR MULT TOP 20PLCC
IC REG CTRLR MULT TOP 20PLCC
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC3525AQTRG3-ND | 815-UC3525AQTRG3 | UC3525AQTRG3 | UC3525AQTRG3 |
| Product Name | DC DC Switching Controllers | IC REG CTRLR MULT TOP 20PLCC | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | |||
| Package Type | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | |
| Special Features | Synchronous Rectification | Enable, Frequency Control, Soft Start | ||
| fsw | 0.1000 to 400 kHz | 0.1000 to 400 kHz | 0.1000 to 400 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |