Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2843AJ UC2843AJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275767-UC2843AJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): UC2843ADG4; UC2843ADWTRG4; UC2843AJ; UC2843ADWG4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275767-UC2843AJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): UC2843ADG4; UC2843ADWTRG4; UC2843AJ; UC2843ADWG4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2843AJ - 1275767-UC2843AJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2843AJ
1275767-UC2843AJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2843AJ 1275767-UC2843AJ
Manufacturer: Texas Instruments Win Source Part Number: 1275767-UC2843AJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): UC2843ADG4; UC2843ADWTRG4; UC2843AJ; UC2843ADWG4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275767-UC2843AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): UC2843ADG4; UC2843ADWTRG4; UC2843AJ; UC2843ADWG4;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Switching Controllers - UC2843AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2843AJ
DC DC Switching Controllers UC2843AJ
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-CDIP

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1275767-UC2843AJ UC2843AJ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2843AJ DC DC Switching Controllers
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 8-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8680601V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8951103EA - Lingto Electronic Limited
Specs
fsw 0.1000 to 500 kHz
Duty Cycle 49
View Details
Switching Regulators - 1896932 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers