Texas Instruments UC2834 High Efficiency Linear Regulator UC2834QG3

Description
High Efficiency Linear Regulator 20-PLCC -40 to 85
Request a Quote Datasheet
Description
High Efficiency Linear Regulator 20-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2834 High Efficiency Linear Regulator - UC2834QG3 - Texas Instruments
Dallas, TX, United States
UC2834 High Efficiency Linear Regulator
UC2834QG3
UC2834 High Efficiency Linear Regulator UC2834QG3
High Efficiency Linear Regulator 20-PLCC -40 to 85

High Efficiency Linear Regulator 20-PLCC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834QG3 - 1115357-UC2834QG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834QG3
1115357-UC2834QG3
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834QG3 1115357-UC2834QG3
Manufacturer: Texas Instruments Win Source Part Number: 1115357-UC2834QG3 Packaging: Tube/Rail Type: Positive Fixed and Negative Fixed Voltage - Input: 5 V to 35 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PLCC (9x9) Operating Supply Current: 5.5mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115357-UC2834QG3
Packaging: Tube/Rail
Type: Positive Fixed and Negative Fixed
Voltage - Input: 5 V to 35 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PLCC (9x9)
Operating Supply Current: 5.5mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
757-UC2834QG3
Power Management IC 757-UC2834QG3
High Efficiency Linear Regulator 20-PLCC -40 to 85 Product overview: UC2834QG3 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2834QG3 can be used for catalog matching and distributor lookup.

High Efficiency Linear Regulator 20-PLCC -40 to 85 Product overview: UC2834QG3 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2834QG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - UC2834QG3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
UC2834QG3-ND
Voltage Regulators - Linear Regulator Controllers UC2834QG3-ND
Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 20-PLCC (9x9)

Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC2834QG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC2834QG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC2834QG3
IC LNR REG CTRLR 2OUT 20PLCC

IC LNR REG CTRLR 2OUT 20PLCC

Supplier's Site
PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834QG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
UC2834QG3
PMIC - Voltage Regulators - Linear Regulator Controllers UC2834QG3
IC LNR REG CTRLR 2OUT 20PLCC

IC LNR REG CTRLR 2OUT 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UC2834QG3 1115357-UC2834QG3 757-UC2834QG3 UC2834QG3-ND UC2834QG3 UC2834QG3
Product Name UC2834 High Efficiency Linear Regulator PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834QG3 Power Management IC Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Fixed Adjustable / Variable Fixed
Package Type Other; SOIC,PDIP,PLCC Other; 20-PLCC (9x9) Other; PLCC Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
Special Features Thermal Shutdown Protection; Thermal Shutdown Multiple Outputs
Vout Tolerance 4 %
VIN 5 to 35 volts 35 volts 5 to 35 volts
Unlock Full Specs
to access all available technical data