Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526DWTRG4 UC3526DWTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 118785-UC3526DWTRG4 Packaging: Reel - TR Output Type: Transistor Driver Frequency - Switching: 1Hz to 400kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 118785-UC3526DWTRG4 Packaging: Reel - TR Output Type: Transistor Driver Frequency - Switching: 1Hz to 400kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526DWTRG4 - 118785-UC3526DWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526DWTRG4
118785-UC3526DWTRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526DWTRG4 118785-UC3526DWTRG4
Manufacturer: Texas Instruments Win Source Part Number: 118785-UC3526DWTRG4 Packaging: Reel - TR Output Type: Transistor Driver Frequency - Switching: 1Hz to 400kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 118785-UC3526DWTRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Frequency - Switching: 1Hz to 400kHz
Control Features: Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 118785-UC3526DWTRG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526DWTRG4
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 18-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227225P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers