Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526DWG4 UC3526DWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115469-UC3526DWG4 Packaging: Tube/Rail Output Type: Transistor Driver Frequency - Switching: 1Hz to 400kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115469-UC3526DWG4 Packaging: Tube/Rail Output Type: Transistor Driver Frequency - Switching: 1Hz to 400kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526DWG4 - 1115469-UC3526DWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526DWG4
1115469-UC3526DWG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526DWG4 1115469-UC3526DWG4
Manufacturer: Texas Instruments Win Source Part Number: 1115469-UC3526DWG4 Packaging: Tube/Rail Output Type: Transistor Driver Frequency - Switching: 1Hz to 400kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115469-UC3526DWG4
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 1Hz to 400kHz
Control Features: Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - UC3526DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3526DWG4
DC DC Switching Controllers UC3526DWG4
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1115469-UC3526DWG4 UC3526DWG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526DWG4 DC DC Switching Controllers
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 18-SOIC SOIC; Other; 18-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage Maturity; Active Active
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908168P - RS Components, Ltd.
Specs
IOUT 0.0250 amps
Efficiency 99.9 %
Operating Temperature 85 C (185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 448-111-4188PBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 35-PowerVQFN
View Details
4 suppliers