Texas Instruments High-Performance Analog DC DC Switching Controllers UC3526AQ

Description
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
Request a Quote Datasheet
Description
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UC3526AQ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC3526AQ-ND
DC DC Switching Controllers UC3526AQ-ND
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526AQ - 1275868-UC3526AQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526AQ
1275868-UC3526AQ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526AQ 1275868-UC3526AQ
Manufacturer: Texas Instruments Win Source Part Number: 1275868-UC3526AQ Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Control Features: Enable, Frequency Control, Reset, Soft Start Supply Voltage: 7V ~ 35V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-LCC Duty Cycle (Maximum): 49% Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: UC3526A Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Switching Frequency: 1Hz ~ 600kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1275868-UC3526AQ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Control Features: Enable, Frequency Control, Reset, Soft Start
Supply Voltage: 7V ~ 35V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-LCC
Duty Cycle (Maximum): 49%
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: UC3526A
Manufacturer Pack Quantity: 46
MSL Level: 2 (1 Year)
Switching Frequency: 1Hz ~ 600kHz

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UC3526AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UC3526AQ
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UC3526AQ
SWITCHING CONTROLLER, VOLTAGE-MO

SWITCHING CONTROLLER, VOLTAGE-MO

Supplier's Site
IC REG CTRLR MULT TOP 20PLCC - 815-UC3526AQ - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR MULT TOP 20PLCC
815-UC3526AQ
IC REG CTRLR MULT TOP 20PLCC 815-UC3526AQ
IC REG CTRLR MULT TOP 20PLCC

IC REG CTRLR MULT TOP 20PLCC

Supplier's Site
DC DC Switching Controllers - UC3526AQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3526AQ
DC DC Switching Controllers UC3526AQ
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet
DC DC Switching Controllers - UC3526AQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3526AQ
DC DC Switching Controllers UC3526AQ
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UC3526AQ-ND 1275868-UC3526AQ UC3526AQ 815-UC3526AQ UC3526AQ UC3526AQ
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526AQ Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers IC REG CTRLR MULT TOP 20PLCC DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck; Boost Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Package Type Other; 20-LCC (J-Lead) Other; 20-LCC Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset, Soft Start
fsw 1.00E-3 to 600 kHz 1.00E-3 to 600 kHz 1.00E-3 to 600 kHz 1.00E-3 to 600 kHz 1.00E-3 to 600 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

3A SOIC Voltage Regulator IC - 739-A8499SLJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC
Output Voltage 24 volts
View Details
5 suppliers
Switching Regulators - 1900111P - RS Components, Ltd.
Specs
IOUT 0.4200 amps
Efficiency 90 %
View Details
DC DC Switching Controllers - 5962-8951104EA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details