Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 1275726-UC282TDKTTT-
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: UC282
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 7.5V
Voltage Dropout (Maximum): 2.2V @ 3A
Alternative Parts (Cross-Reference): FAN1582M25X_35; SI-3025ZD; SI-3025ZD-TL;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
3A Fast LDO 2.5V Fixed Output, TO-263-6 Product overview: UC282TDKTTT-3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC282TDKTTT-3 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.5V, 0.5V Dropout, BIPolar, PSSO5
IC REG LIN 2.5V 3A DDPAK/TO263-5
IC REG LIN 2.5V 3A DDPAK/TO263-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UC282TDKTTT-3 | 1275726-UC282TDKTTT-3 | 296-16013-2-ND | 776-UC282TDKTTT-3 | UC282TDKTTT-3 | UC282TDKTTT-3 | UC282TDKTTT-3 |
| Product Name | UC282-3 Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - UC282TDKTTT-3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A 2.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | Other; SMSIP5H | DPAK; TO-263 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |