Manufacturer: Texas Instruments
Win Source Part Number: 136276-UC2823Q
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 340kHz to 460kHz
Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 20-PLCC (9x9)
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8.4 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 136276-UC2823Q | UC2823Q |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2823Q | DC DC Switching Controllers |
| Configuration / Function | Buck, Boost, Flyback, Forward Converter | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | Other; 20-PLCC (9x9) | Other; 20-LCC (J-Lead) |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Ramp, Soft Start |