Texas Instruments 1A 500kHz SOIC Voltage Regulator IC UC2843ADWTRG4

Description
1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDSO16, GREEN, PLASTIC, SOIC-16 Product overview: UC2843ADWTRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2843ADWTRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDSO16, GREEN, PLASTIC, SOIC-16 Product overview: UC2843ADWTRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2843ADWTRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 500kHz SOIC Voltage Regulator IC
776-UC2843ADWTRG4
1A 500kHz SOIC Voltage Regulator IC 776-UC2843ADWTRG4
1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDSO16, GREEN, PLASTIC, SOIC-16 Product overview: UC2843ADWTRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2843ADWTRG4 can be used for catalog matching and distributor lookup.

1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDSO16, GREEN, PLASTIC, SOIC-16 Product overview: UC2843ADWTRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2843ADWTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2843ADWTRG4 - 1101988-UC2843ADWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2843ADWTRG4
1101988-UC2843ADWTRG4
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2843ADWTRG4 1101988-UC2843ADWTRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101988-UC2843ADWTRG 4 Mounting: SMD (SMT) Topology: Boost, Flyback Number of Outputs: 1 Output Current: 1 A Rise Time: 50 ns Fall Time: 50 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 500 kHz RoHS: Compliant Min Operating Temperature: -40 °C Max Duty Cycle: 100 %

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101988-UC2843ADWTRG4
Mounting: SMD (SMT)
Topology: Boost, Flyback
Number of Outputs: 1
Output Current: 1 A
Rise Time: 50 ns
Fall Time: 50 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 500 kHz
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Duty Cycle: 100 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 776-UC2843ADWTRG4 1101988-UC2843ADWTRG4
Product Name 1A 500kHz SOIC Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2843ADWTRG4
Package Type Other; SOIC SOIC; Other; SOIC
Unlock Full Specs
to access all available technical data