Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
Fixed Positive LDO Regulator, 2.5V, 0.5V Dropout, BIPolar, PSSO5
3-A, Fast LDO Linear Regulator 5-DDPAK/TO-263 -40 to 100 Product overview: UC282TD-3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC282TD-3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 048420-UC282TD-3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 2.2V @ 3A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
IC REG LIN 2.5V 3A DDPAK/TO263-5
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-2795-5-ND | UC282TD-3 | 776-UC282TD-3 | 048420-UC282TD-3 | UC282TD-3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UC282TD-3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; SMSIP5H | Other; TO-263-6 | DPAK; TO-263; Other; DDPAK/TO-263-5 | |
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection |