Texas Instruments UC2834 High Efficiency Linear Regulator UC2834DWTR

Description
High Efficiency Linear Regulator 16-SOIC -40 to 85
Request a Quote Datasheet
Description
High Efficiency Linear Regulator 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2834 High Efficiency Linear Regulator - UC2834DWTR - Texas Instruments
Dallas, TX, United States
UC2834 High Efficiency Linear Regulator
UC2834DWTR
UC2834 High Efficiency Linear Regulator UC2834DWTR
High Efficiency Linear Regulator 16-SOIC -40 to 85

High Efficiency Linear Regulator 16-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834DWTR - 144818-UC2834DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834DWTR
144818-UC2834DWTR
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834DWTR 144818-UC2834DWTR
Manufacturer: Texas Instruments Win Source Part Number: 144818-UC2834DWTR Packaging: Reel - TR Type: Positive Fixed and Negative Fixed Voltage - Input: 5 V to 35 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Operating Supply Current: 5.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144818-UC2834DWTR
Packaging: Reel - TR
Type: Positive Fixed and Negative Fixed
Voltage - Input: 5 V to 35 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Operating Supply Current: 5.5mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Power Management IC
757-UC2834DWTR
SOIC Power Management IC 757-UC2834DWTR
High Efficiency Linear Regulator 16-SOIC -40 to 85 Product overview: UC2834DWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2834DWTR can be used for catalog matching and distributor lookup.

High Efficiency Linear Regulator 16-SOIC -40 to 85 Product overview: UC2834DWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2834DWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - UC2834DWTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
UC2834DWTR-ND
Voltage Regulators - Linear Regulator Controllers UC2834DWTR-ND
Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 16-SOIC

Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC2834DWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC2834DWTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC2834DWTR
IC LNR REG CTRLR 2OUT 16SOIC

IC LNR REG CTRLR 2OUT 16SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834DWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
UC2834DWTR
PMIC - Voltage Regulators - Linear Regulator Controllers UC2834DWTR
IC LNR REG CTRLR 2OUT 16SOIC

IC LNR REG CTRLR 2OUT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UC2834DWTR 144818-UC2834DWTR 757-UC2834DWTR UC2834DWTR-ND UC2834DWTR UC2834DWTR
Product Name UC2834 High Efficiency Linear Regulator PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834DWTR SOIC Power Management IC Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOIC,PDIP,PLCC SOIC; Other; 16-SOIC Other; SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 16-SOIC
Special Features Thermal Shutdown Protection; Thermal Shutdown Multiple Outputs
Vout Tolerance 4 %
VIN 5 to 35 volts 35 volts 5 to 35 volts
Unlock Full Specs
to access all available technical data