High Efficiency, Synchronous, Step-down (Buck) Controllers 20-PLCC -40 to 85
SWITCHING CONTROLLER
Regulator Output DC-DC Controller IC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2874Q-2 | UC2874Q-2 | UC2874Q-2 |
| Product Name | UC2874-2 High Efficiency, Synchronous, Step-down (Buck) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; PDIP,SOIC | ||
| Special Features | Light Load Efficiency,Enable | ||
| Output Voltage | 2.5 to 30 volts | ||
| IOUT | 0.5000 amps |