Texas Instruments High-Performance Analog PMIC - PMIC - PFC (Power Factor Correction) - UC2853D UC2853D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275809-UC2853D Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 12 V ~ 40 V Frequency - Switching: 56kHz ~ 94kHz Family Name: UC2853 Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1606BDR2G; NCP1606ADR2G; NCP1601BDR2G; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275809-UC2853D Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 12 V ~ 40 V Frequency - Switching: 56kHz ~ 94kHz Family Name: UC2853 Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1606BDR2G; NCP1606ADR2G; NCP1601BDR2G; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - UC2853D - 1275809-UC2853D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC2853D
1275809-UC2853D
PMIC - PMIC - PFC (Power Factor Correction) - UC2853D 1275809-UC2853D
Manufacturer: Texas Instruments Win Source Part Number: 1275809-UC2853D Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 12 V ~ 40 V Frequency - Switching: 56kHz ~ 94kHz Family Name: UC2853 Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1606BDR2G; NCP1606ADR2G; NCP1601BDR2G; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 1275809-UC2853D
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 12 V ~ 40 V
Frequency - Switching: 56kHz ~ 94kHz
Family Name: UC2853
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NCP1606BDR2G; NCP1606ADR2G; NCP1601BDR2G;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 75

Buy Now Datasheet
Singapore, Singapore
75kHz SOIC Power Management IC
759-UC2853D
75kHz SOIC Power Management IC 759-UC2853D
75kHz bipolar continuous conduction mode (CCM) PFC controller, -25°C to 85°C 8-SOIC -25 to 85 Product overview: UC2853D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 75kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC2853D can be used for catalog matching and distributor lookup.

75kHz bipolar continuous conduction mode (CCM) PFC controller, -25°C to 85°C 8-SOIC -25 to 85 Product overview: UC2853D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 75kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC2853D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PFC (Power Factor Correction) - UC2853D - ODG (Origin Data Global)
Shenzhen, China
PFC (Power Factor Correction)
UC2853D
PFC (Power Factor Correction) UC2853D
IC PFC CTR AVER CURR 94KHZ 8SOIC

IC PFC CTR AVER CURR 94KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1275809-UC2853D 759-UC2853D UC2853D
Product Name PMIC - PMIC - PFC (Power Factor Correction) - UC2853D 75kHz SOIC Power Management IC PFC (Power Factor Correction)
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Other; D SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data