Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
| Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | UC3524ADWG4 | 815-UC3524ADWG4 |
| Product Name | DC DC Switching Controllers | IC REG CTRLR MULT TOP 16SOIC |
| Output Voltage Type | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC; Other; SOIC |
| Life Cycle Stage | Active | |
| VIN | 8 to 40 volts | |
| fsw | 500 kHz |