Precision Low Dropout Linear Controllers 16-SOIC -40 to 85
Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC
450-mA, 36-V, linear controller from -40°C to +85°C 16-SOIC -40 to 85 Product overview: UC2833DWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2833DWTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 901677-UC2833DWTR
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Family Name: UC2833
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UC2833DWTRG4, UC2833DWTRG4-ND
IC LNR REG CTRLR 1OUT 16SOIC
IC LNR REG CTRLR 1OUT 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC2833DWTR | UC2833DWTR-ND | 757-UC2833DWTR | 901677-UC2833DWTR | UC2833DWTR | UC2833DWTR |
| Product Name | UC2833 Precision Low Dropout Linear Controllers | Voltage Regulators - Linear Regulator Controllers | SOIC Power Management IC | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2833DWTR | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | Other; SOIC | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC | SOIC |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | |||||
| Vout Tolerance | 2 % | |||||
| VIN | 4.5 to 40 volts | 4.5 to 36 volts | 40 volts |