High Efficiency, Synchronous, Step-down (Buck) Controllers 18-SOIC -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-SOIC
IC REG CTRLR BUCK 18SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-SOIC
| Texas Instruments | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2874DW-1 | 296-34728-5-ND | 815-UC2874DW-1 | UC2874DW-1 |
| Product Name | UC2874-1 High Efficiency, Synchronous, Step-down (Buck) Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 18SOIC | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 18-SOIC (0.295, 7.50mm Width) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | |
| Special Features | Synchronous Rectification | |||
| fsw | 300 kHz | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |