IC REG CTRLR MULT TOP 20PLCC
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2846QG3 | UC2846QG3 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | |
| fsw | 500 kHz | 500 kHz |
| Duty Cycle | 50 | 50 |
| Output Voltage Type | Fixed; Transistor Driver |