Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UC2848DW UC2848DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 798651-UC2848DW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Buck, Forward Converter Voltage - Start Up: 13V Duty Cycle: 79.5% Frequency - Switching: Up to 1MHz Supply Voltage: 10 V ~ 22 V Part Status: Obsolete(EOL) Family Name: UC2848 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MIC9131BM TR; MIC9131YM; MIC9131BM; MAX17428GTJ+TG40 ; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798651-UC2848DW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Buck, Forward Converter Voltage - Start Up: 13V Duty Cycle: 79.5% Frequency - Switching: Up to 1MHz Supply Voltage: 10 V ~ 22 V Part Status: Obsolete(EOL) Family Name: UC2848 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MIC9131BM TR; MIC9131YM; MIC9131BM; MAX17428GTJ+TG40 ; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2848DW - 798651-UC2848DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2848DW
798651-UC2848DW
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2848DW 798651-UC2848DW
Manufacturer: Texas Instruments Win Source Part Number: 798651-UC2848DW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Buck, Forward Converter Voltage - Start Up: 13V Duty Cycle: 79.5% Frequency - Switching: Up to 1MHz Supply Voltage: 10 V ~ 22 V Part Status: Obsolete(EOL) Family Name: UC2848 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MIC9131BM TR; MIC9131YM; MIC9131BM; MAX17428GTJ+TG40 ; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798651-UC2848DW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Buck, Forward Converter
Voltage - Start Up: 13V
Duty Cycle: 79.5%
Frequency - Switching: Up to 1MHz
Supply Voltage: 10 V ~ 22 V
Part Status: Obsolete(EOL)
Family Name: UC2848
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MIC9131BM TR; MIC9131YM; MIC9131BM; MAX17428GTJ+TG40 ;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.2A 1000kHz Power Management IC
748-UC2848DW
2.2A 1000kHz Power Management IC 748-UC2848DW
2.2A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO16 Product overview: UC2848DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 1000kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2A, 1000kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2848DW can be used for catalog matching and distributor lookup.

2.2A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO16 Product overview: UC2848DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 1000kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2A, 1000kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2848DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 798651-UC2848DW 748-UC2848DW
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC2848DW 2.2A 1000kHz Power Management IC
Configuration / Function Buck, Forward Converter
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Other; SOIC
Life Cycle Stage PhaseOut; Obsolete(EOL)
fsw 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - A8303SESTR-T-1 - 859093-A8303SESTR-T-1 - Win Source Electronics
Specs
Package Type Other; 20-QFN-EP (4x4)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8326-01CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers