Single Output LDO, 3.0A, Fixed(2.1V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 901675-UC282T-2
Operating Temperature Range: -40°C ~ 100°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
Package: Tube
Package: TO-220-5
Mounting: Through Hole
Part Status: Obsolete
Family Name: UC282
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -UC282T-2-NDR, 296-15147-5-NDR, -296-15147-5-ND, UC282T-2G3-ND, -UC282T-2G3, 296-15147-5, -UC282T-2G3-NDR, UC282T-2G3, -296-15147-5
3-A, Fast LDO Linear Regulator 5-TO-220 0 to 0 Product overview: UC282T-2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC282T-2 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.1V, 0.5V Dropout, BIPolar, PSFM5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
IC REG LINEAR 2.1V 3A TO220-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC282T-2 | 901675-UC282T-2 | 776-UC282T-2 | UC282T-2 | 296-15147-5-ND | UC282T-2 |
| Product Name | UC282-2 Single Output LDO, 3.0A, Fixed(2.1V), Fast Transient Response, Low Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - UC282T-2 | TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | Other; TO-220-5 | Other; SIP5 | TO-220; Other; TO-220-5 | TO-220 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | ||||
| Output Voltage | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts |