High Efficiency Regulator Controller 8-SOIC -25 to 85
Linear Regulator Controller IC Positive Fixed 1 Output 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1275738-UC2835D
Packaging: Tube
Type: Positive Fixed
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Voltage - Input: 5.2 V ~ 35 V
Number of Outputs: 1
Family Name: UC2835D
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.75mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UC2835NG4; UC2835J; UC2835L;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
HIGH EFFICIENCY REGULATOR CONTRO Product overview: UC2835D from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2835D can be used for catalog matching and distributor lookup.
IC LNR REG CTRLR 1OUT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | UC2835D | 296-2798-5-ND | 1275738-UC2835D | 757-UC2835D | UC2835D |
| Product Name | UC2835 High Efficiency Regulator Controller | Voltage Regulators - Linear Regulator Controllers | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2835D | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; Bulk | SOIC |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | Multiple Outputs | |||
| Vout Tolerance | 2 % | ||||
| VIN | 6 to 40 volts | 5.2 to 35 volts |