Manufacturer: Texas Instruments
Win Source Part Number: 901673-UC2823QTR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 20-PLCC (9x9)
Package: Reel - TR
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Supply Voltage: 8.4V ~ 30V
Part Status: Discontinued at Digi-Key
Family Name: UC282
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UC2823QTRG3, UC2823QTRG3-ND
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
IC REG CTRLR MULT TOP 20PLCC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 901673-UC2823QTR | UC2823QTR-ND | UC2823QTR | UC2823QTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2823QTR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 20-PLCC (9x9) | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | |
| Life Cycle Stage | PhaseOut; Discontinued at Digi-Key | Discontinued at Digi-Key | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Configuration / Function | Buck; Boost | |||
| fsw | 340 to 460 kHz | 340 to 460 kHz | 340 to 460 kHz |