High Efficiency, Synchronous, Step-down (Buck) Controllers 18-PDIP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-PDIP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-PDIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2874N-1 | UC2874N-1-ND | UC2874N-1 |
| Product Name | UC2874-1 High Efficiency, Synchronous, Step-down (Buck) Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |
| Package Type | DIP; Other; "18-DIP (0.300"", 7.62mm)" | DIP; Other; 18-DIP (0.300\", 7.62mm) | |
| Special Features | Synchronous Rectification | ||
| fsw | 300 kHz | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |