Texas Instruments UC2832-EP Enhanced Product Precision Low Dropout Linear Controllers UC2832TDWREP

Description
Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105
Request a Quote Datasheet
Description
Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2832-EP Enhanced Product Precision Low Dropout Linear Controllers - UC2832TDWREP - Texas Instruments
Dallas, TX, United States
UC2832-EP Enhanced Product Precision Low Dropout Linear Controllers
UC2832TDWREP
UC2832-EP Enhanced Product Precision Low Dropout Linear Controllers UC2832TDWREP
Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105

Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105

Buy Now Datasheet
Singapore, Singapore
SOIC Power Management IC
757-UC2832TDWREP
SOIC Power Management IC 757-UC2832TDWREP
Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105 Product overview: UC2832TDWREP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2832TDWREP can be used for catalog matching and distributor lookup.

Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105 Product overview: UC2832TDWREP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2832TDWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - 296-22531-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
296-22531-2-ND
Voltage Regulators - Linear Regulator Controllers 296-22531-2-ND
Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC

Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832TDWREP - 1115352-UC2832TDWREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832TDWREP
1115352-UC2832TDWREP
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832TDWREP 1115352-UC2832TDWREP
Manufacturer: Texas Instruments Win Source Part Number: 1115352-UC2832TDWREP Packaging: Reel - TR Type: Positive Fixed Voltage - Input: 4.5 V to 36 V Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SOIC Operating Supply Current: 3.3mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115352-UC2832TDWREP
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 4.5 V to 36 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOIC
Operating Supply Current: 3.3mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832TDWREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
UC2832TDWREP
PMIC - Voltage Regulators - Linear Regulator Controllers UC2832TDWREP
IC LNR REG CTRLR 1OUT 16SOIC

IC LNR REG CTRLR 1OUT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC2832TDWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC2832TDWREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC2832TDWREP
IC LNR REG CTRLR 1OUT 16SOIC

IC LNR REG CTRLR 1OUT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UC2832TDWREP 757-UC2832TDWREP 296-22531-2-ND 1115352-UC2832TDWREP UC2832TDWREP UC2832TDWREP
Product Name UC2832-EP Enhanced Product Precision Low Dropout Linear Controllers SOIC Power Management IC Voltage Regulators - Linear Regulator Controllers PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832TDWREP PMIC - Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOIC Other; SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC SOIC
Special Features Thermal Shutdown Protection; Thermal Shutdown Multiple Outputs
Vout Tolerance 1 %
VIN 4.5 to 36 volts 36 volts 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24725RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Management - BQ25713RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24074RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details