Texas Instruments High-Performance Analog 1.5V 3A Voltage Regulator IC UC282TD-1

Description
Fixed Positive LDO Regulator, 1.5V, 0.5V Dropout, BIPolar, PSSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.5V, 0.5V Dropout, BIPolar, PSSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UC282TD-1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 0.5V Dropout, BIPolar, PSSO5

Fixed Positive LDO Regulator, 1.5V, 0.5V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
Singapore, Singapore
1.5V 3A Voltage Regulator IC
776-UC282TD-1
1.5V 3A Voltage Regulator IC 776-UC282TD-1
IC REG LIN 1.5V 3A DDPAK/TO263-5 Product overview: UC282TD-1 from Unitrode is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC282TD-1 can be used for catalog matching and distributor lookup.

IC REG LIN 1.5V 3A DDPAK/TO263-5 Product overview: UC282TD-1 from Unitrode is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC282TD-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 398148-UC282TD-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
398148-UC282TD-1
Integrated Circuits(ICs) 398148-UC282TD-1
Manufacturer: Texas Instruments Win Source Part Number: 398148-UC282TD-1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 398148-UC282TD-1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UC282TD-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UC282TD-1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UC282TD-1
IC REG LIN 1.5V 3A DDPAK/TO263-5

IC REG LIN 1.5V 3A DDPAK/TO263-5

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number UC282TD-1 776-UC282TD-1 398148-UC282TD-1 UC282TD-1
Product Name 1.5V 3A Voltage Regulator IC Integrated Circuits(ICs) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SMSIP5H Other; Bulk
Output Voltage Type Fixed
Output Voltage 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904550 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
View Details
3 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details