SPECIALTY ANALOG CIRCUIT, PDIP14, GREEN, PLASTIC, MS-001AA, DIP-14 Product overview: UC2832N from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DIP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2832N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020277-UC2832N
Mounting: SMD (SMT)
Output Type: Adjustable
Output Current: 450 mA
Output Voltage: 2 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: PDIP
Max Input Voltage: 36 V
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 4.5 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-UC2832N | 1020277-UC2832N |
| Product Name | DIP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2832N |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; PDIP | DIP; Other; PDIP |
| Output Voltage | 2 volts | 2 volts |
| IOUT | 0.4500 amps | 0.4500 amps |