Texas Instruments Isolated SOIC Voltage Regulator IC UC2901DWTR

Description
FB Generator Isolated Fb Generator 16-Pin SOIC T/R Product overview: UC2901DWTR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2901DWTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
FB Generator Isolated Fb Generator 16-Pin SOIC T/R Product overview: UC2901DWTR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2901DWTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated SOIC Voltage Regulator IC
776-UC2901DWTR
Isolated SOIC Voltage Regulator IC 776-UC2901DWTR
FB Generator Isolated Fb Generator 16-Pin SOIC T/R Product overview: UC2901DWTR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2901DWTR can be used for catalog matching and distributor lookup.

FB Generator Isolated Fb Generator 16-Pin SOIC T/R Product overview: UC2901DWTR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2901DWTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2901DWTR - 1101994-UC2901DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2901DWTR
1101994-UC2901DWTR
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2901DWTR 1101994-UC2901DWTR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101994-UC2901DWTR Mounting: SMD (SMT) Output Current: -35 mA Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Reference Voltage: 1.5 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101994-UC2901DWTR
Mounting: SMD (SMT)
Output Current: -35 mA
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Reference Voltage: 1.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-UC2901DWTR 1101994-UC2901DWTR
Product Name Isolated SOIC Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2901DWTR
Package Type Other; SOIC SOIC; Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - ACS37800KMACTR-030B3-I2C - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details