Texas Instruments 1A 500kHz Voltage Regulator IC UC2841DWTR

Description
1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDSO18 Product overview: UC2841DWTR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2841DWTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDSO18 Product overview: UC2841DWTR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2841DWTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 500kHz Voltage Regulator IC
776-UC2841DWTR
1A 500kHz Voltage Regulator IC 776-UC2841DWTR
1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDSO18 Product overview: UC2841DWTR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2841DWTR can be used for catalog matching and distributor lookup.

1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDSO18 Product overview: UC2841DWTR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC2841DWTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2841DWTR - 1101987-UC2841DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2841DWTR
1101987-UC2841DWTR
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2841DWTR 1101987-UC2841DWTR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101987-UC2841DWTR Topology: Flyback Number of Outputs: 1 Output Current: 1 A Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 500 kHz RoHS: Compliant Min Operating Temperature: -25 °C Max Duty Cycle: 95 %

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101987-UC2841DWTR
Topology: Flyback
Number of Outputs: 1
Output Current: 1 A
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 500 kHz
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Duty Cycle: 95 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 776-UC2841DWTR 1101987-UC2841DWTR
Product Name 1A 500kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - UC2841DWTR
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Motor Drivers, Controllers - A4957SESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2444530 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details