Texas Instruments PMIC - PMIC - Voltage Regulators - Linear + Switching - UC3524DWTRG4 UC3524DWTRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101999-UC3524DWTRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 450 kHz Weight: 473.692182 mg Topology: Boost, Flyback, Push-Pull Duty Cycle: 45 % Number of Pins: 16 Number of Outputs: 2 Output Current: 100 mA Output Voltage: 40 V Rise Time: 200 ns Fall Time: 100 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Frequency: 300 kHz Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 450 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 40 V Nominal Input Voltage: 40 V Max Duty Cycle: 50 %
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101999-UC3524DWTRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 450 kHz Weight: 473.692182 mg Topology: Boost, Flyback, Push-Pull Duty Cycle: 45 % Number of Pins: 16 Number of Outputs: 2 Output Current: 100 mA Output Voltage: 40 V Rise Time: 200 ns Fall Time: 100 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Frequency: 300 kHz Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 450 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 40 V Nominal Input Voltage: 40 V Max Duty Cycle: 50 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC3524DWTRG4 - 1101999-UC3524DWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC3524DWTRG4
1101999-UC3524DWTRG4
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC3524DWTRG4 1101999-UC3524DWTRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101999-UC3524DWTRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 450 kHz Weight: 473.692182 mg Topology: Boost, Flyback, Push-Pull Duty Cycle: 45 % Number of Pins: 16 Number of Outputs: 2 Output Current: 100 mA Output Voltage: 40 V Rise Time: 200 ns Fall Time: 100 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Frequency: 300 kHz Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 450 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 40 V Nominal Input Voltage: 40 V Max Duty Cycle: 50 %

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101999-UC3524DWTRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 450 kHz
Weight: 473.692182 mg
Topology: Boost, Flyback, Push-Pull
Duty Cycle: 45 %
Number of Pins: 16
Number of Outputs: 2
Output Current: 100 mA
Output Voltage: 40 V
Rise Time: 200 ns
Fall Time: 100 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Max Frequency: 300 kHz
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Switching Frequency: 450 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 40 V
Nominal Input Voltage: 40 V
Max Duty Cycle: 50 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1101999-UC3524DWTRG4
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - UC3524DWTRG4
Package Type SOIC; Other; SOIC
Special Features Multiple Outputs
Output Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1698183 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24296RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details