Buck Pulse Width Modulator Stepdown Voltage Regulator 16-PDIP -40 to 85
IC REG CTRLR BUCK 16DIP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2578NG4 | UC2578NG4 | UC2578NG4 |
| Product Name | UC2578 Buck Pulse Width Modulator Stepdown Voltage Regulator | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Soft Start | ||
| fsw | 110 kHz | 110 kHz | |
| Duty Cycle | 90 | 90 | |
| Output Voltage Type | Fixed; Transistor Driver |