Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
IC REG CTRLR MULT TOP 20PLCC
| DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | UC2825AQ-ND | UC2825AQ | 815-UC2825AQ |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR MULT TOP 20PLCC |
| Package Type | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) |
| fsw | 400 to 1000 kHz | 400 to 1000 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Voltage Type | Fixed; Transistor Driver | Transistor Driver | |
| Life Cycle Stage | Removed; Obsolete |