Texas Instruments UC2832 Precision Low Dropout Linear Controllers UC2832DW

Description
Precision Low Dropout Linear Controllers 16-SOIC -25 to 85
Request a Quote Datasheet
Description
Precision Low Dropout Linear Controllers 16-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2832 Precision Low Dropout Linear Controllers - UC2832DW - Texas Instruments
Dallas, TX, United States
UC2832 Precision Low Dropout Linear Controllers
UC2832DW
UC2832 Precision Low Dropout Linear Controllers UC2832DW
Precision Low Dropout Linear Controllers 16-SOIC -25 to 85

Precision Low Dropout Linear Controllers 16-SOIC -25 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832DW - 1275732-UC2832DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832DW
1275732-UC2832DW
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832DW 1275732-UC2832DW
Manufacturer: Texas Instruments Win Source Part Number: 1275732-UC2832DW Packaging: Tube Type: Positive Fixed Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Voltage - Input: 4.5 V ~ 36 V Number of Outputs: 1 Family Name: UC2832DW Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): UC2832N; UC2832J; UC2832Q; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275732-UC2832DW
Packaging: Tube
Type: Positive Fixed
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Voltage - Input: 4.5 V ~ 36 V
Number of Outputs: 1
Family Name: UC2832DW
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.3mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UC2832N; UC2832J; UC2832Q;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear Regulator Controllers - UC2832DW-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
UC2832DW-ND
Voltage Regulators - Linear Regulator Controllers UC2832DW-ND
Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC

Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC

Buy Now Datasheet
Singapore, Singapore
2V 400mA SOIC LDO Voltage Regulator IC
757-UC2832DW
2V 400mA SOIC LDO Voltage Regulator IC 757-UC2832DW
LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC Tube Product overview: UC2832DW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 400mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 400mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2832DW can be used for catalog matching and distributor lookup.

LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC Tube Product overview: UC2832DW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 400mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 400mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2832DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC2832DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC2832DW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC2832DW
IC LNR REG CTRLR 1OUT 16SOIC

IC LNR REG CTRLR 1OUT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number UC2832DW 1275732-UC2832DW UC2832DW-ND 757-UC2832DW UC2832DW
Product Name UC2832 Precision Low Dropout Linear Controllers PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2832DW Voltage Regulators - Linear Regulator Controllers 2V 400mA SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOIC SOIC; Other; 16-SOIC (0.295", 7.50mm Width) SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" Other; SOIC SOIC
Special Features Thermal Shutdown Protection; Thermal Shutdown Multiple Outputs
Vout Tolerance 2 %
VIN 4.5 to 40 volts 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24014DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24617RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details