Texas Instruments Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers UC2843ANNTR

Description
Win Source Part Number: 1012581-UC2843ANNTR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Bulk Standard Package: 800 Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 7.6V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Unitrode Other Names: TEXUNIUC2843ANNTR,21 56-UC2843ANNTR Base Product Number: UC2843A RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1012581-UC2843ANNTR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Bulk Standard Package: 800 Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 7.6V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Unitrode Other Names: TEXUNIUC2843ANNTR,21 56-UC2843ANNTR Base Product Number: UC2843A RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1012581-UC2843ANNTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1012581-UC2843ANNTR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1012581-UC2843ANNTR
Win Source Part Number: 1012581-UC2843ANNTR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Bulk Standard Package: 800 Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 7.6V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Unitrode Other Names: TEXUNIUC2843ANNTR,21 56-UC2843ANNTR Base Product Number: UC2843A RoHS Status: Not applicable

Win Source Part Number: 1012581-UC2843ANNTR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 800
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Boost, Buck, Flyback, Forward
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 7.6V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Unitrode
Other Names: TEXUNIUC2843ANNTR,2156-UC2843ANNTR
Base Product Number: UC2843A
RoHS Status: Not applicable

Buy Now Datasheet
DC DC Switching Controllers - UC2843ANNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2843ANNTR
DC DC Switching Controllers UC2843ANNTR
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1012581-UC2843ANNTR UC2843ANNTR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Buck, Flyback, Forward
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; Bulk DIP; Other; 8-DIP (0.300\", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control
fsw 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM20134QMHX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Life Cycle Stage Active
Output Voltage 0.8000 volts
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details
DC DC Switching Controllers - CHL8325A-03CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
5 suppliers