Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3525BDWTRG4 UC3525BDWTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115464-UC3525BDWTRG 4 Packaging: Reel - TR Output Type: Transistor Driver Frequency - Switching: 100Hz to 400kHz Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115464-UC3525BDWTRG 4 Packaging: Reel - TR Output Type: Transistor Driver Frequency - Switching: 100Hz to 400kHz Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3525BDWTRG4 - 1115464-UC3525BDWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3525BDWTRG4
1115464-UC3525BDWTRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3525BDWTRG4 1115464-UC3525BDWTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115464-UC3525BDWTRG 4 Packaging: Reel - TR Output Type: Transistor Driver Frequency - Switching: 100Hz to 400kHz Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1115464-UC3525BDWTRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Frequency - Switching: 100Hz to 400kHz
Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1115464-UC3525BDWTRG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3525BDWTRG4
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control, Ramp, Soft Start
Unlock Full Specs
to access all available technical data